Product Overview: NXP P83CE558EFB Microcontroller
The NXP P83CE558EFB is a robust 8-bit microcontroller that offers an optimal balance of performance and power efficiency. Designed to cater to a wide range of applications, this microcontroller is part of NXP's acclaimed 8051 family, known for its reliability and ease of use. The P83CE558EFB is particularly suitable for industrial control systems, automotive applications, and smart IoT devices where reliability and efficient power consumption are critical.
Key Features
- CPU Core: The P83CE558EFB is built around a high-performance 8051-compatible microcontroller core that operates at a maximum frequency of 16 MHz, delivering the computational power necessary for complex tasks.
- Memory: It comes equipped with 256 bytes of RAM and 32KB of on-chip OTP (One-Time Programmable) ROM, allowing for ample space for code storage and data manipulation.
- I/O Ports: The device features 32 programmable I/O lines that are divided into four 8-bit ports, providing ample connectivity options for peripheral devices.
- Timers: Three versatile 16-bit timers/counters are included, which can be used for event counting, pulse generation, and time measurements, enhancing the microcontroller's capabilities in various timing-related tasks.
- Serial Communication: Integrated serial communication interface supporting full-duplex UART/USART operation, facilitating easy data exchange with other devices and systems.
- Power Management: The P83CE558EFB features power-saving modes including Idle and Power-down modes, which help in reducing power consumption during periods of inactivity.
- Operating Voltage: It operates over a wide range of voltages from 2.7V to 5.5V, making it versatile for use in both low-power and standard applications.
Applications
The NXP P83CE558EFB microcontroller is an ideal choice for a variety of applications due to its high integration, low power consumption, and flexible I/O options. It is commonly used in:
- Automotive control systems
- Industrial automation and process control
- Consumer electronics
- Smart home devices and IoT solutions
- Battery-operated devices
With its combination of performance, efficiency, and reliability, the NXP P83CE558EFB stands out as a microcontroller that can meet the demands of both simple and complex embedded systems.