EN
  • EN
  • DE
  • IT

P87C51RC+IN,112

Part No P87C51RC+IN,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Xa Family Otp/eprom - 51XAG37
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Core Architecture 80C51
Data Bus Width 8 b
Interface UART
Max Frequency 33 MHz
Maximum Operating Temperature 70 °C
Max Power Dissipation 1.5 W
Memory Size 32 kB
Memory Type EPROM
Min Operating Temperature 0 °C
Number of Pins 40
Number of Programmable I/O 32
Number of Timers/Counters 3
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 512 B
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1009970-P87C51RC+IN,112
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C51RC+IN,112 CAD Model

Description

The NXP P87C51RC+IN,112 is a powerful and versatile 8-bit microcontroller that offers a robust solution for a wide range of embedded applications. This microcontroller is part of the 80C51 family, which is renowned for its high performance and integrated features designed to facilitate rapid development and deployment of complex electronic systems.

Key Features

  • High-Speed Architecture: The P87C51RC+IN,112 operates at 33 MHz with a 6-clock or 12-clock selectable cycle, which translates into efficient instruction execution, allowing for high-throughput applications.
  • Memory Capacity: It comes equipped with 64 KB of flash memory, which is ideal for storing large application programs and data. The flash memory is also in-system programmable (ISP), enabling firmware updates in the field.
  • RAM: This microcontroller includes 1024 bytes of RAM, providing ample space for data manipulation and buffer storage.
  • Input/Output Ports: Four 8-bit I/O ports and a full-duplex enhanced UART provide excellent capabilities for interfacing with peripheral devices and supporting serial communication protocols.
  • Interrupt System: An advanced interrupt system with two priority levels ensures responsive and reliable operation for real-time applications.
  • Power Management: The P87C51RC+IN,112 features power control modes such as idle and power-down modes, which help in reducing power consumption and extending the life of battery-operated devices.

Applications

The versatility of the P87C51RC+IN,112 microcontroller makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home appliances
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the P87C51RC+IN,112 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Easy Integration

With its standard DIP40 package, the P87C51RC+IN,112 is easy to integrate into existing designs, minimizing development time and simplifying the production process. Its compatibility with the 80C51 family ensures that developers can leverage existing codebases and development tools to bring their products to market quickly.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess