EN
  • EN
  • DE

P87C770AAR/058

Part No P87C770AAR/058
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343552-P87C770AAR/058
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C770AAR/058 CAD Model

Description

The NXP P87C770AAR/058 is a highly integrated microcontroller designed to offer a robust and versatile solution for a wide range of embedded applications. This product is part of NXP's renowned 8-bit microcontroller family, which is known for its reliability, efficiency, and ease of use.

Key Features:

  • Core: The P87C770AAR/058 is built around a high-performance 8-bit microcontroller core, ensuring swift processing and response times for time-sensitive tasks.
  • Memory: Equipped with ample on-chip memory, this microcontroller includes both volatile and non-volatile memory options, providing flexibility for program storage and data retention.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports offer the versatility needed to interface with a variety of peripherals and sensors, allowing for customizable and expandable system designs.
  • Communication Interfaces: The device supports various communication protocols, including I2C, SPI, and UART, facilitating easy data exchange with other components in a system.
  • Power Efficiency: Designed with power-saving modes, the P87C770AAR/058 can operate in low power consumption states, making it suitable for battery-operated devices and applications requiring energy efficiency.
  • Analog Features: Onboard analog-to-digital converters (ADCs) enable the microcontroller to process analog signals, which is essential for applications involving sensor data acquisition.
  • Timers and Counters: Integrated timers and counters support complex timing operations and event counting, which is critical for applications like motor control and PWM generation.

Applications:

The P87C770AAR/058 microcontroller is ideal for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and IoT devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Conclusion:

With its powerful 8-bit core, extensive memory options, and comprehensive suite of peripherals and interfaces, the NXP P87C770AAR/058 microcontroller stands out as a top choice for designers and engineers looking to develop reliable and high-performing embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess