EN
  • EN
  • DE

P87LPC762BN

Part No P87LPC762BN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB OTP 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-DIP
Win Source Part Number 045528-P87LPC762BN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P87LPC762
Introduction Date August 27, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian P87LPC762BN CAD Model

Description

Introducing the NXP P87LPC762BN Microcontroller

The NXP P87LPC762BN is a highly integrated microcontroller that belongs to NXP's 80C51 family. This device is designed to deliver high performance and a wide range of features in a compact package, making it an ideal solution for a variety of applications in the automotive, industrial, and consumer electronics sectors.

The P87LPC762BN operates at a frequency of up to 20 MHz and is built on a modern CMOS process. It features 2 KB of on-chip static RAM and 4 KB of on-chip OTP (One-Time Programmable) EPROM, providing ample space for both volatile and non-volatile storage of code and data. The microcontroller's OTP memory makes it an excellent choice for applications where code stability and security are paramount, as it cannot be altered or erased once programmed.

Key Features of the P87LPC762BN:

  • High-Performance 80C51 Core: The device is based on a high-speed version of the 80C51 microcontroller core, offering fast instruction execution.
  • Memory: Equipped with 2 KB of RAM and 4 KB of OTP EPROM, the P87LPC762BN provides a balanced approach to storage needs.
  • GPIO: It boasts 21 general-purpose I/O pins, allowing for versatile interfacing with external components.
  • Timers: Two 16-bit timers/counters are included, which are useful for event counting and pulse-width modulation (PWM).
  • Communication Interfaces: The microcontroller supports serial communication via an enhanced UART, facilitating easy data exchange with other devices.
  • Power Management: With multiple power-down modes, the P87LPC762BN is optimized for low-power applications.
  • Analog Peripherals: An 8-channel, 10-bit analog-to-digital converter (ADC) is integrated, making it suitable for interfacing with analog sensors.
  • Interrupt System: A versatile interrupt system with four priority levels ensures responsive real-time performance.

Overall, the NXP P87LPC762BN microcontroller is a robust and flexible solution for designers who require a combination of performance, memory, and versatile I/O options in their embedded systems. Its compact footprint and low-power consumption make it an excellent choice for space-constrained and energy-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,998 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess