EN
  • EN
  • DE

MAX7545LN+

Part No MAX7545LN+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706422-MAX7545LN+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7545LN+ CAD Model

Description

The MAX7545LN+ is a high-performance, 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a company renowned for its advanced integrated circuits. This precision DAC is well-suited for a wide range of applications, including industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • 12-Bit Resolution: Ensures fine granularity in analog output, allowing for precise control and signal generation.
  • Serial Interface: The device includes a serial interface for digital input, making it easy to interface with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for energy-efficient operations, the MAX7545LN+ is ideal for battery-powered devices and applications where power conservation is critical.
  • Wide Operating Voltage Range: With an operating range from 4.5V to 15.5V, this DAC can be used in a variety of system voltages, providing greater flexibility in system design.
  • Compact Package: Available in an 8-pin DIP package, it occupies minimal space on a printed circuit board, making it suitable for space-constrained applications.

Performance and Reliability

The MAX7545LN+ delivers outstanding performance with its low glitch energy and high output drive capability. This results in a clean, stable analog output signal, which is essential for high-precision applications. Additionally, the device's inherent reliability is backed by Maxim Integrated's commitment to quality, ensuring that each DAC operates to its specifications over its intended lifespan.

Easy Integration

Integration of the MAX7545LN+ into existing systems is straightforward, thanks to its industry-standard serial interface and simple digital control. Its compatibility with multiple microcontroller platforms allows designers to incorporate this DAC into their designs with minimal additional components or complex wiring.

Applications

The versatility of the MAX7545LN+ makes it an excellent choice for various applications that require high-resolution analog output. This includes precision sensor calibration, fine-tuning of control systems, and signal processing tasks where accuracy is paramount.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess