EN
  • EN
  • DE

P87LPC768BD

Part No P87LPC768BD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 4KB EPROM 5V 20-Pin SO / IC MCU 8BIT 4KB OTP 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Data Converters A/D 4x8b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SO
Win Source Part Number 061090-P87LPC768BD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P87LPC768
Introduction Date May 02, 2000
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87LPC768BD CAD Model

Description

Introducing the NXP P87LPC768BD Microcontroller

The NXP P87LPC768BD is a highly integrated microcontroller that is part of NXP's 80C51 microcontroller family. This low-power, 8-bit MCU is designed to deliver high performance and a range of features that make it suitable for a wide array of applications. It is particularly well-suited for battery-powered devices, automation, and control systems where efficient power management and reliable operation are essential.

Key Features of the P87LPC768BD:

  • Processing Core: At the heart of the P87LPC768BD is an 80C51 processor core that offers a robust instruction set and operates at up to 20 MHz frequency, providing quick and efficient processing capabilities for complex tasks.
  • Memory: This microcontroller comes with 4 KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, it features 256 bytes of RAM for efficient data manipulation and temporary data storage.
  • I/O Ports: The device includes versatile 32 I/O lines that are programmable, allowing for flexible interfacing with peripherals and other components within a system.
  • Timers: It is equipped with two 16-bit timers/counters, which are invaluable for time-related operations such as pulse generation, event counting, and interval timing.
  • Communication Interfaces: For communication purposes, the P87LPC768BD offers a serial UART for asynchronous communication, ensuring easy integration with other microcontrollers, computers, and communication peripherals.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit ADC allows the microcontroller to convert analog signals to digital, enabling it to interface with a variety of sensors and analog inputs.
  • Power Management: The microcontroller features multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption and extend battery life in portable applications.

The P87LPC768BD is also designed with versatility in mind, offering a wide operating voltage range from 2.4V to 3.6V, which makes it suitable for a variety of power environments. Its robustness is further enhanced by its wide operating temperature range, ensuring reliable operation under varying environmental conditions.

With its comprehensive set of features, the NXP P87LPC768BD microcontroller stands out as a compact yet powerful solution for designers looking to optimize their embedded systems for power efficiency and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9808 $65.9424
7+ $18.0365 $126.2555
10+ $17.4728 $174.7280
14+ $16.9092 $236.7288
18+ $16.3456 $294.2208
24+ $14.6546 $351.7104
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess