EN
  • EN
  • DE

P89C51RC2FBD/01,55

Part No P89C51RC2FBD/01,55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Manufacturer NXP
Series 89C
Package Tray
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name P89C5
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-1265, 935271567557, P89C51RC2FBD/01
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929920-P89C51RC2FBD/01,55
Ultra Librarian 3D Model Ultra Librarian P89C51RC2FBD/01,55 CAD Model

Description

The NXP P89C51RC2FBD/01,55 is a highly integrated microcontroller that belongs to the P89C51 family with a 80C51 core. This powerful MCU is designed to deliver exceptional performance for a wide range of embedded applications. The device features an expanded set of peripherals and a flexible memory organization, making it an ideal choice for industrial control systems, home appliances, automotive applications, and other embedded systems that require high-speed operations and reliable performance.

Key Features:

  • CPU Core: 80C51 processor core with 6-clock or 12-clock selectable cycle time.
  • Memory: Comes with 64KB of flash memory and 1024 bytes of RAM, providing ample space for complex applications and data storage.
  • Digital Peripherals: Includes three 16-bit timers/counters, a full-duplex enhanced UART, and four priority-level interrupts for handling complex tasks.
  • Speed: Offers a maximum frequency of 40 MHz, enabling quick processing and response times.
  • In-System Programming (ISP): Features ISP and IAP capability for easy firmware updates and application flexibility, without the need for external programming devices.
  • Power Management: Supports power-down and idle modes, allowing for efficient power management and conservation.
  • I/O Ports: Equipped with 32 programmable I/O lines that provide a versatile interface for connecting a wide range of peripherals and devices.
  • Operating Voltage: Functions within a supply voltage range of 2.7V to 5.5V, catering to various power requirements.

Applications:

The P89C51RC2FBD/01,55 microcontroller's robust architecture and comprehensive feature set make it suitable for applications that demand high-speed processing, reliability, and flexibility. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication systems
  • Security systems

With its ISP/IAP capabilities, the P89C51RC2FBD/01,55 ensures that systems can be easily maintained and updated, significantly reducing downtime and extending the lifecycle of the product.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess