EN
  • EN
  • DE

P89LPC915FDH

Part No P89LPC915FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 2KB Flash 2.5V/3.3V 14-Pin TSSOP / IC MCU 8BIT 2KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 12
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 4x8b; D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 061100-P89LPC915FDH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name P89LPC915
Introduction Date April 08, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC915FDH CAD Model

Description

The NXP P89LPC915FDH is a highly integrated microcontroller that is part of the 89LPC900 family of low-power 8-bit microcontrollers. Designed for a wide range of applications, this microcontroller is built on a powerful 80C51 processor core and offers an excellent balance between performance and power consumption.

With its advanced features and small form factor, the P89LPC915FDH is ideal for applications requiring sophisticated I/O control, with a focus on automation, embedded systems, and smart devices. It comes in a TSSOP28 package, ensuring compactness for space-constrained applications.

Key Features:

  • High-Performance 80C51 Core: Operating at up to 20 MHz with a 4-clock per machine cycle core, the P89LPC915FDH offers high performance with reduced power consumption.
  • Enhanced Flash Memory: Equipped with 4 KB of on-chip flash memory, this microcontroller provides ample space for user code and data, with the added benefit of in-system programmability for easy updates and code changes.
  • Flexible I/O Options: The device includes 21 general-purpose I/O pins, offering flexibility for various peripheral connections and functionalities.
  • Integrated Analog Features: Onboard analog peripherals include an 8-channel 10-bit ADC, providing accurate analog-to-digital conversions for sensor interfacing and data acquisition tasks.
  • Two 16-bit Timers/Counters: These are useful for precise timing operations, pulse generation, and event counting.
  • Communication Interfaces: The microcontroller supports multiple communication protocols including UART/SPI for serial communication, facilitating easy integration with other devices and systems.
  • Low Power Modes: Multiple power-down modes help to conserve energy, making the P89LPC915FDH suitable for battery-powered and low-power applications.
  • Brown-out Detect: This feature helps to protect the microcontroller from low-voltage conditions, ensuring reliable operation under varying power supply conditions.

Applications:

The versatility of the P89LPC915FDH makes it a prime choice for a range of applications, including but not limited to industrial control systems, consumer electronics, automotive components, and smart IoT devices. Its robust feature set and power efficiency contribute to its adaptability in complex, demanding environments.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5064 $60.1536
50+ $2.3447 $117.2350
77+ $2.2638 $174.3126
110+ $2.1021 $231.2310
143+ $2.0213 $289.0459
179+ $1.9404 $347.3316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,633 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess