EN
  • EN
  • DE

SNJ5491AJ

Part No SNJ5491AJ
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description SERIAL IN SERIAL OUT / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SNJ5491
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934665-SNJ5491AJ
Ultra Librarian 3D Model Ultra Librarian SNJ5491AJ CAD Model

Description

The SNJ5491AJ is a high-performance monolithic integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the renowned 5400 series, which is known for its reliability and durability in various applications. The SNJ5491AJ serves a critical role in digital systems where precise timing and control are paramount.

Key Features

  • Durable Construction: Designed to withstand harsh industrial environments, the SNJ5491AJ is built to meet the stringent requirements of military and aerospace applications, ensuring consistent performance even under extreme conditions.
  • High-Speed Operation: This component is optimized for rapid signal processing, making it ideal for high-frequency applications that demand quick response times and efficient data handling.
  • Low Power Consumption: Despite its robust performance capabilities, the SNJ5491AJ is engineered to consume minimal power, which is essential for portable and battery-operated devices where energy efficiency is crucial.
  • Versatile Compatibility: The SNJ5491AJ is compatible with a wide range of other electronic components and systems, allowing for seamless integration into existing designs without the need for extensive modifications.

Applications

The SNJ5491AJ is incredibly versatile and can be used in a variety of applications. Its primary uses include:

  • Timing circuits
  • Counters and dividers
  • Precision oscillators
  • Digital watches
  • Complex data processing systems
  • Communication devices

Technical Specifications

For engineers and designers considering the SNJ5491AJ for their projects, here are some of the technical specifications:

  • Supply Voltage Range: Specified by Texas Instruments
  • Operating Temperature Range: Specified by Texas Instruments
  • Package Type: Specified by Texas Instruments
  • Quality and Reliability: Meets or exceeds Texas Instruments' standards

In conclusion, the SNJ5491AJ from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable integrated circuits for demanding applications. Its combination of speed, efficiency, and durability makes it an excellent choice for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8723 $54.3615
12+ $8.9209 $107.0508
18+ $8.6421 $155.5578
24+ $8.3634 $200.7216
31+ $8.0846 $250.6226
42+ $7.2482 $304.4244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess