EN
  • EN
  • DE

P89LPC920FDH

Part No P89LPC920FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 2KB Flash 2.5V/3.3V 20-Pin TSSOP / IC MCU 8BIT 2KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 18
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 061101-P89LPC920FDH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name P89LPC920
Introduction Date May 05, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC920FDH CAD Model

Description

The NXP P89LPC920FDH is a highly integrated microcontroller that is part of NXP's 89LPC9xx family, designed for low-power and high-performance applications. This 8-bit microcontroller is based on a high-performance processor architecture and is ideal for embedded systems that require a balance between power efficiency and processing capability.

Key Features:

  • CPU: The P89LPC920FDH is powered by an 8-bit microcontroller which operates at a frequency of up to 18 MHz. It is based on a high-performance 80C51 processor core, which includes several enhancements over the standard 80C51 to improve speed and reduce power consumption.
  • Memory: It comes with 8 KB of flash memory, which provides ample space for application code, and 512 bytes of RAM for data storage. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy updates and modifications to the firmware.
  • Power Efficiency: Designed for power-sensitive applications, it features multiple power-saving modes, including Idle and Power-down modes. These modes significantly reduce power consumption, making it suitable for battery-operated devices.
  • Peripherals: The device is equipped with a range of integrated peripherals, such as two 16-bit timers, a 10-bit Analog-to-Digital Converter (ADC) with eight channels, two enhanced UARTs, and an SPI interface, providing versatile options for interfacing with other components and peripherals.
  • I/O Ports: It boasts 21 general-purpose I/O pins that offer high drive capability, which can be configured to handle various interface requirements of embedded designs.
  • Package: The P89LPC920FDH is available in a compact TSSOP28 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications:

The versatility and robust feature set of the P89LPC920FDH make it an excellent choice for a wide range of applications, including industrial control, consumer electronics, alarm systems, small-scale automation, and battery-powered devices.

Conclusion:

With its combination of power efficiency, processing capability, and integrated peripherals, the NXP P89LPC920FDH microcontroller stands out as a compelling choice for designers looking to create sophisticated yet energy-conscious electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9521 $59.0420
48+ $2.4223 $116.2704
74+ $2.3467 $173.6558
102+ $2.2709 $231.6318
132+ $2.1952 $289.7664
177+ $1.9681 $348.3537
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess