EN
  • EN
  • DE

P89LPC9221FDH,512

Part No P89LPC9221FDH,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 110886-P89LPC9221FDH,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC9221FDH,512 CAD Model

Description

Product Overview: P89LPC9221FDH,512 from NXP

The P89LPC9221FDH,512 is a highly integrated microcontroller unit (MCU) produced by NXP Semiconductors, designed for embedded applications requiring a high level of integration and low power consumption. This MCU is part of NXP's 89LPC900 series, which is well-known for its excellent performance in a wide variety of applications.

Key Features

  • Core: The P89LPC9221FDH,512 is built around a powerful 8-bit microcontroller core with a frequency of up to 18 MHz, providing the balance between power consumption and processing capability.
  • Memory: It comes equipped with 8 KB of flash memory and 512 bytes of RAM, enabling robust program storage and efficient data handling for complex tasks.
  • I/O Ports: This MCU offers 21 general-purpose input/output (GPIO) pins, giving designers flexibility in connecting a wide range of peripherals and components.
  • Timers: The device includes two 16-bit timers and one watchdog timer, which are essential for managing time-sensitive operations and ensuring system reliability.
  • Serial Communication: It supports multiple serial communication protocols, including UART/SPI/I²C, facilitating easy integration with other devices and systems.
  • Analog-to-Digital Converter: An integrated 8-channel 10-bit ADC allows the MCU to process analog signals, making it ideal for sensor-based applications.
  • Power Management: With its low-power modes, including Idle and Power-down, the P89LPC9221FDH,512 is optimized for battery-powered and energy-saving applications.
  • Package: The device is available in a TSSOP28 package, providing a compact footprint for space-constrained designs.

Applications

The P89LPC9221FDH,512 MCU is suitable for a wide range of applications, including but not limited to industrial control systems, home automation, consumer electronics, and automotive components. Its versatile feature set and low-power operation make it an ideal choice for designers looking to create sophisticated yet energy-efficient products.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the P89LPC9221FDH,512 is no exception. It is designed to meet the stringent requirements of the industrial temperature range and comes with the reliability that customers have come to expect from NXP products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess