EN
  • EN
  • DE

P89LPC936FA,529

Part No P89LPC936FA,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 768 x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 8x8b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 766404-P89LPC936FA,529
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC936
Introduction Date November 03, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian P89LPC936FA,529 CAD Model

Description

Product Overview: P89LPC936FA,529 by NXP

The P89LPC936FA,529 is a highly integrated microcontroller unit (MCU) from NXP Semiconductors, designed to offer an optimal blend of low power consumption, high performance, and versatile features. This product is part of NXP's P89LPC900 series of MCUs, which are based on a 80C51 processor core. The P89LPC936FA,529 operates at a wide range of voltages from 2.4V to 3.6V, making it suitable for battery-powered and portable applications.

Key Features

  • Processor Core: This MCU features a high-performance 80C51 processor core with 18 MHz clock frequency, providing a robust platform for embedded applications.
  • Memory: It comes with 16 KB of on-chip flash memory that is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy firmware updates and application modifications.
  • Digital Peripherals: The P89LPC936FA,529 is equipped with multiple digital peripherals including two 16-bit timers, an enhanced UART, and up to 34 general-purpose I/O pins for versatile connectivity and control options.
  • Analog Features: It also boasts analog functionalities such as an 8-channel 10-bit Analog-to-Digital Converter (ADC) and two analog comparators, which are essential for interfacing with sensors and other analog signals.
  • Power Management: The MCU provides several power-saving modes, including Idle and Power-down modes, which help to reduce power consumption and extend battery life in portable devices.
  • Clock Options: A wide range of clocking options is available, including an on-chip oscillator and a PLL for clock multiplication, giving designers flexibility in timing design.

Applications

The P89LPC936FA,529 is ideal for a broad range of applications, particularly where power efficiency and space constraints are critical considerations. It is well-suited for:

  • Industrial control systems
  • Battery management systems
  • Home automation
  • Security systems
  • Automotive electronics
  • Portable medical devices

With its robust set of features and capabilities, the P89LPC936FA,529 MCU from NXP is a powerful and flexible solution for designers looking to develop advanced embedded systems with stringent power and space requirements.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8198 $59.4594
8+ $16.2624 $130.0992
11+ $15.7542 $173.2962
16+ $15.2460 $243.9360
20+ $14.7378 $294.7560
27+ $13.2132 $356.7564
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess