EN
  • EN
  • DE
  • IT

PBHV9050Z

Part No PBHV9050Z
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Trans GP BJT PNP 500V 0.25A 1400mW Automotive 4-Pin(3+Tab) SC-73
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOT-223
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755520-PBHV9050Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PBHV9050Z
Introduction Date August 19, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBHV9050Z CAD Model

Description

The NXP PBHV9050Z is a robust, high voltage NPN bipolar transistor that is designed to deliver superior performance in applications requiring high breakdown voltage and fast switching. This transistor is a perfect fit for a wide range of electronic circuits, particularly in the industrial and consumer markets where reliability and efficiency are paramount.

Key Features:

  • High Breakdown Voltage: With a collector-emitter voltage (Vceo) of 500V, the PBHV9050Z can handle high voltage applications with ease, making it ideal for switch mode power supplies and lighting applications.
  • High Current Capability: This transistor can support a continuous collector current (Ic) of up to 1A, allowing it to drive sizeable loads without performance degradation.
  • Fast Switching Speed: The PBHV9050Z boasts a fast switching speed, which is crucial for applications that require quick response times.
  • Low Collector-Emitter Saturation Voltage: This feature reduces power dissipation and improves overall efficiency, which is especially beneficial in power-sensitive designs.

Applications:

The NXP PBHV9050Z is suitable for a diverse array of applications, including:

  • Switch mode power supplies (SMPS)
  • Power management systems
  • Lighting circuits, such as LED drivers and fluorescent lighting
  • High voltage inverters
  • Electronic ballasts

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality and the PBHV9050Z is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various conditions. Users can trust the durability and longevity of this high voltage transistor in their electronic designs.

Technical Specifications:

Parameter Value Collector-Emitter Voltage (Vceo) 500V Collector Current (Ic) 1A Power Dissipation (Pd) 25W Package SOT223

With its impressive set of features, the NXP PBHV9050Z is a reliable choice for designers looking to incorporate a high voltage NPN transistor into their electronic solutions.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess