The PBHV9115Z.215 is a high-voltage power transistor from the reputable semiconductor manufacturer, NXP Semiconductors. Designed to excel in demanding applications, this NPN silicon transistor is a pivotal component in power management solutions, particularly for those that require a high breakdown voltage and fast switching capabilities.
Key Features
- High Breakdown Voltage: The device boasts a collector-emitter voltage (Vceo) of 150V, making it suitable for high-voltage applications.
- Current Capacity: With a collector current (Ic) of up to 1A, it can handle moderate power loads efficiently.
- Power Dissipation: The transistor has a power dissipation (Ptot) of 25W, ensuring it can sustain high energy levels without degradation.
- High-Speed Switching: A fast switching speed makes the PBHV9115Z.215 ideal for applications that require quick response times.
- Low Saturation Voltage: It offers low Vce saturation, minimizing power loss and improving overall efficiency.
Applications
The versatile nature of the PBHV9115Z.215 allows it to be used in a variety of applications, including:
- Switching regulators and converters
- High-voltage switching circuits
- Power management in telecommunication devices
- Motor control circuits
- Charging circuits for battery-powered devices
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the PBHV9115Z.215 is no exception. It is manufactured to meet stringent industry standards for reliability and performance. The device is available in a SOT223 (SC-73) surface-mount package, which allows for efficient heat dissipation and space-saving design on printed circuit boards.
Environmental Compliance
Adhering to environmental regulations, the PBHV9115Z.215 complies with RoHS directives, making it a suitable choice for eco-conscious applications and manufacturers aiming to reduce the environmental impact of their products.