EN
  • EN
  • DE

PBLS2001D

Part No PBLS2001D
Manufacturer NXP / Nexperia
Description 20 V PNP BISS loadswitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235418-PBLS2001D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS2001D CAD Model

Description

The PBLS2001D is a state-of-the-art, low VCEsat (BISS) PNP transistor housed in a small Surface-Mounted Device (SMD) plastic package. This product is designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. The PBLS2001D is part of NXP's innovative portfolio that is engineered to deliver efficient and reliable solutions for a wide range of applications.

Key Features

  • Low VCEsat: The PBLS2001D boasts an extremely low collector-emitter saturation voltage, which translates to reduced conduction losses and improved overall efficiency in switching applications.
  • High Current Capability: With a maximum continuous collector current of 1 A, this transistor can handle significant current, making it suitable for high-performance circuits.
  • High Collector-Emitter Breakdown Voltage: A VCEO of 20 V provides a good safety margin for circuits operating at standard voltages, offering protection against unexpected voltage spikes.
  • Small Package: The SOT457 (SC-74) package is compact, making it ideal for space-constrained applications while also allowing for effective thermal management.

Applications

The versatility of the PBLS2001D allows it to be utilized in a diverse set of applications. It is particularly well-suited for use in:

  • Load switches
  • Power management circuits
  • Charging circuits
  • Energy-efficient signal amplification
  • Motor and relay drivers

Quality and Reliability

NXP's commitment to quality ensures that the PBLS2001D meets the highest standards of reliability and performance. The device is subjected to rigorous testing and quality control measures, ensuring that it performs to the specifications under a wide range of conditions. With its robust design and NXP's reputation for quality, the PBLS2001D is a reliable choice for designers seeking to optimize their electronic designs for both performance and cost.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4657 $51.2270
265+ $0.3821 $101.2565
410+ $0.3702 $151.7820
560+ $0.3583 $200.6480
725+ $0.3463 $251.0675
970+ $0.3105 $301.1850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess