The NXP PBSS304PX is a state-of-the-art bipolar junction transistor (BJT) designed for high-efficiency energy management and switching applications. This product stands out in the market due to its low V<sub>CEsat (collector-emitter saturation voltage) and high current capacity, making it an ideal choice for power management in compact electronic devices.
Key Features
- Low Collector-Emitter Saturation Voltage: The PBSS304PX offers a remarkably low V<sub>CEsat, which reduces power loss and improves overall efficiency when the transistor is in the saturation region.
- High Collector Current: Capable of handling a continuous collector current of up to 4 A, this transistor can manage heavy loads, making it suitable for high-power applications.
- High Performance at High Temperatures: With an operating temperature range of -65°C to +150°C, the PBSS304PX ensures reliable performance even under extreme thermal conditions.
- Fast Switching Speeds: The device is designed for rapid switching, which is essential for reducing transition losses in switching applications.
Applications
The versatility of the NXP PBSS304PX allows it to be used in a wide array of applications, including:
- DC-DC converters
- Power management modules
- Load switches
- Motor control circuits
- LED lighting systems
Technical Specifications
Parameter
Value
Package
SOT89 (SC-62)
Collector-Emitter Voltage (V<sub>CEO)
20 V
Collector Current (I<sub>C)
4 A
Collector-Emitter Saturation Voltage (V<sub>CEsat)
Typically 20 mV at 4 A
Operating Temperature
-65°C to +150°C
With its robust design and high-current capability, the NXP PBSS304PX is a reliable and efficient solution for designers looking to optimize power management in their electronic designs.