EN
  • EN
  • DE

PBSS4330PASX

Part No PBSS4330PASX
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description IC TRANS NPN 30V 3A SOT1061
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 300mV @ 300mA, 3A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 270 @ 1A, 2V
Maximum Power Dissipation 600mW
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package DFN2020D-3
Win Source Part Number 114956-PBSS4330PASX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS4330PASX CAD Model

Description

The NXP PBSS4330PASX is a high-performance, low VCEsat (BISS) transistor that serves as a cutting-edge solution for energy-efficient switching and amplification. This product is part of NXP's Bipolar Low VCEsat (BISS) portfolio, designed to offer high current capability with reduced power loss, making it ideal for a wide range of applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4330PASX boasts a low VCEsat, which minimizes power dissipation and improves overall energy efficiency in circuits.
  • High Collector Current: With the capability to handle a high collector current (Ic), this transistor is suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage: The device is designed to withstand significant voltage across the collector and emitter without breaking down, ensuring reliability in high-voltage circuits.
  • High-Speed Switching: The transistor is optimized for high-speed switching, making it an excellent choice for applications that require rapid state changes.
  • Surface-Mount Package: The PBSS4330PASX comes in a small, flat SOT1061 package, ideal for space-constrained applications and allowing for efficient automated assembly.

Applications

The versatility of the PBSS4330PASX allows it to be used across various applications such as DC-DC converters, power management modules, load switches, and power amplifiers. Its robust performance characteristics also make it suitable for use in the automotive industry, where reliability and efficiency are paramount.

Product Specifications

Parameter Value Package SOT1061 Collector-Emitter Voltage (VCEO) 30V Collector Current (IC) 3A Collector-Emitter Saturation Voltage (VCEsat) Low Switching Speed High

The NXP PBSS4330PASX is a testament to NXP's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronic design. Its combination of efficiency, power, and speed makes it an invaluable component in the development of high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4149 $56.5960
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess