EN
  • EN
  • DE

PBSS4350X

Part No PBSS4350X
Manufacturer NXP / Nexperia
Description Trans GP BJT NPN 50V 3A 1600mW Automotive 4-Pin(3+Tab) SOT-89 / Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235547-PBSS4350X
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Signal Processing, Consumer Electronics, Lighting, Motor Drive & Control
Family Name PBSS4350X
Introduction Date June 24, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBSS4350X CAD Model

Description

The PBSS4350X, from NXP Semiconductors, is a high-performance NPN transistor that offers a blend of efficiency and reliability for a wide range of applications. This device is part of NXP's portfolio of low V<sub>CESAT (Collector-Emitter Saturation Voltage) Bipolar Junction Transistors (BJTs) designed to provide low V<sub>CESAT and low V<sub>CE(ON) characteristics, ensuring reduced power loss and improved energy efficiency.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4350X boasts a low V<sub>CESAT, minimizing power loss during switching and conduction phases, which is crucial for power management in portable and battery-operated devices.
  • High Collector Current: With a maximum collector current (I<sub>C) of 3 A, this transistor can handle significant current, making it suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage: A V<sub>CEO of 50 V provides a good safety margin for circuits operating at medium voltages, ensuring stable performance under varying conditions.
  • Low Power Dissipation: The device has a total power dissipation of 1.25 W, allowing it to operate efficiently without overheating, even in compact designs with limited thermal management options.

Applications

The PBSS4350X is versatile and can be used in numerous applications, including but not limited to:

  • Switching regulators
  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PBSS4350X is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether you are designing consumer electronics, automotive systems, or industrial equipment, the PBSS4350X provides a dependable solution for your switching and amplification needs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess