EN
  • EN
  • DE

PBSS4540Z/DG

Part No PBSS4540Z/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 344498-PBSS4540Z/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4540Z/DG CAD Model

Description

Introducing the NXP PBSS4540Z/DG NPN Transistor

The NXP PBSS4540Z/DG is a high-performance, low V<sub>CEsat NPN transistor designed to deliver power efficiency and robustness for a wide range of applications. This versatile transistor is a part of NXP's portfolio of bipolar transistors, which are renowned for their excellent quality and reliability.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4540Z/DG boasts a low V<sub>CEsat, which significantly reduces power loss and improves overall efficiency, making it an ideal choice for energy-sensitive circuits.
  • High Collector Current: With a maximum collector current (I<sub>C) of 2A, this transistor can handle substantial current loads, suitable for power switching applications.
  • High Performance: The device offers high current gain (h<sub>FE), ensuring a robust and reliable signal amplification.
  • Medium Power Capability: The transistor is designed to manage medium power levels, which is perfect for a range of commercial and industrial uses.
  • Surface-Mount Package: Enclosed in a small SOT223 (SC-73) surface-mount package, the PBSS4540Z/DG is optimized for PCB space saving and is easy to integrate into various electronic designs.

Applications

The NXP PBSS4540Z/DG is versatile and can be utilized in numerous applications, including:

  • Load switches
  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • LED drivers
  • Amplification stages in audio systems

With its combination of performance and efficiency, the PBSS4540Z/DG is an excellent choice for designers looking to optimize their power-sensitive applications. Its robust package ensures durability, while its electrical characteristics provide the reliability and efficacy expected from NXP's products.

Environmental and Quality Standards

Committed to environmental sustainability and quality, the PBSS4540Z/DG complies with various international standards. It is RoHS compliant, minimizing the environmental impact by excluding hazardous substances. Additionally, NXP's commitment to quality is reflected in their adherence to industry standards, ensuring that this transistor meets the rigorous demands of the electronics industry.

Whether you are designing power circuits for consumer electronics or industrial systems, the NXP PBSS4540Z/DG offers the performance and reliability you need in a compact, efficient package.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1975 $58.2625
715+ $0.1617 $115.6155
1,105+ $0.1571 $173.5955
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,635+ $0.1317 $347.0295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess