EN
  • EN
  • DE

PBSS5140U

Part No PBSS5140U
Manufacturer NXP / Nexperia
Description 40 V low VCEsat PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235559-PBSS5140U
Manufacturer Homepage www.nxp.com
Family Name PBSS5140U
Introduction Date March 27, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5140U CAD Model

Description

NXP PBSS5140U NPN Low VCEsat (BISS) Transistor

The NXP PBSS5140U represents a pinnacle of innovation in the realm of discrete semiconductor devices. This product is an NPN Low VCEsat (BISS) transistor that is engineered to deliver high performance in a compact SOT323 (SC-70) surface-mounted package. It is specifically designed to meet the needs of space-constrained applications without compromising on power and efficiency.

Key Features

  • Low VCEsat: The PBSS5140U features a low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency during operation.
  • High Collector Current: With a maximum collector current of 1 A, this transistor is capable of handling high current loads, making it suitable for a wide range of applications.
  • High Collector-Emitter Breakdown Voltage: A breakdown voltage of 40 V ensures that the device can withstand voltage spikes and is suitable for circuits operating at higher voltages.
  • High Efficiency: The high current gain-bandwidth product and high collector current capability make the PBSS5140U an efficient choice for high-speed switching applications.
  • Temperature Resilience: Operating temperatures ranging from -65°C to +150°C allow for reliable performance in diverse environmental conditions.

Applications

The NXP PBSS5140U is versatile and can be used in a variety of applications. Its low saturation voltage and high current capabilities make it ideal for use in:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Charging circuits
  • Motor control circuits
  • LED driving applications

Whether you're designing a power supply, implementing a motor control system, or developing an energy-efficient LED driver, the NXP PBSS5140U provides a reliable transistor solution that combines power with precision.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PBSS5140U is no exception. Manufactured with state-of-the-art technology, this BISS transistor is designed for long-term reliability and consistent performance, ensuring that your electronic projects function smoothly over their intended lifespan.

Embrace the power of NXP's PBSS5140U to elevate your electronic designs with superior efficiency and robustness.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess