EN
  • EN
  • DE

PBSS5330PASX

Part No PBSS5330PASX
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NOW NEXPERIA PBSS5330PASX - SMAL  /  Bipolar (BJT) Transistor PNP 30 V 3 A 165MHz 600 mW Surface Mount DFN2020D-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr NXP Semiconductors
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 30 V
Vce Saturation (Max) @ Ib, Ic 320mV @ 300mA, 3A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 175 @ 1A, 2V
Power - Max 600 mW
Frequency - Transition 165MHz
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Package / Case 3-UDFN Exposed Pad
Supplier Device Package DFN2020D-3
ECCN EAR99
HTSUS 8541.29.0075
Other Names NEXNXPPBSS5330PASX,2156-PBSS5330PASX
Standard Package 1
Win Source Part Number 963023-PBSS5330PASX
Ultra Librarian 3D Model Ultra Librarian PBSS5330PASX CAD Model

Description

The PBSS5330PASX is a state-of-the-art transistor product from NXP Semiconductors, a leader in the field of high-performance semiconductor components. This product is specifically designed to meet the demanding requirements of modern electronic circuits, offering a perfect blend of efficiency, reliability, and performance.

Key Features

  • High Collector-Emitter Voltage (VCEO): The PBSS5330PASX boasts a high collector-emitter voltage of 30V, making it suitable for a wide range of applications that require higher voltage operations.
  • Low Collector-Emitter Saturation Voltage: This transistor is designed with a low collector-emitter saturation voltage, which ensures minimal power loss and enhances overall circuit efficiency.
  • High Collector Current: With a collector current capability of up to 3A, the PBSS5330PASX can handle significant current loads, making it ideal for power management applications.
  • High-Speed Switching: The device is optimized for high-speed switching, which is critical for applications that require fast response times, such as switching regulators and DC-DC converters.
  • Small Package Size: Encased in a small SOT-1061 package, the PBSS5330PASX is designed for space-constrained applications, providing powerful performance in a compact form factor.

Applications

The PBSS5330PASX is versatile and can be used in various applications, including but not limited to:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Charge and discharge switches for battery management

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PBSS5330PASX is no exception. Manufactured with precision and subjected to rigorous testing, this product is guaranteed to meet the high standards expected by industry professionals and hobbyists alike. Whether for commercial or industrial applications, the PBSS5330PASX is a reliable choice for designers looking to optimize their electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess