EN
  • EN
  • DE

2SD1804S-TL-E

Part No 2SD1804S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 8A 50V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855286-2SD1804S-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SD1804S-TL-E CAD Model

Description

ON Semiconductor 2SD1804S-TL-E NPN Bipolar Transistor

The ON Semiconductor 2SD1804S-TL-E is a high-quality NPN bipolar transistor that offers a perfect balance of efficiency and performance for a wide range of electronic applications. This compact and reliable component is designed to provide excellent current handling capabilities with a collector current (Ic) of 1A and a collector-base voltage (Vcbo) of 50V. Its versatility makes it suitable for various switching and amplification tasks in consumer electronics, industrial systems, and automotive circuits.

This NPN transistor is known for its low saturation voltage, ensuring minimal power loss and heat generation during operation. This feature is particularly beneficial in power-sensitive designs where maintaining efficiency is crucial. Its high-speed switching characteristics also make it an ideal choice for high-frequency applications, providing rapid response times and improved overall performance.

The 2SD1804S-TL-E comes in a compact SOT-23 package, which is highly favored for space-constrained applications. The small footprint of the SOT-23 package allows for high-density mounting on printed circuit boards (PCBs), enabling designers to optimize board space without compromising on power handling or thermal performance.

With its robust construction, the ON Semiconductor 2SD1804S-TL-E is built to withstand the rigors of everyday use. It features a collector-emitter voltage (Vceo) of 20V, which provides a good margin for handling voltage spikes and transients. Additionally, the device has a power dissipation (Pc) of 900mW, allowing it to manage a fair amount of power without the risk of overheating.

Overall, the 2SD1804S-TL-E is a testament to ON Semiconductor's commitment to providing high-quality components that meet the demanding requirements of modern electronic designs. Its combination of high current handling, low saturation voltage, fast switching, and compact packaging makes it an excellent choice for designers looking to create efficient and reliable electronic products.

Whether you're designing power management circuits, motor controllers, or any application that requires a robust and efficient switching transistor, the ON Semiconductor 2SD1804S-TL-E is an option worth considering.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5147 $60.5880
95+ $1.2429 $118.0755
145+ $1.2040 $174.5800
200+ $1.1652 $233.0400
260+ $1.1264 $292.8640
345+ $1.0099 $348.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess