EN
  • EN
  • DE

PBSS5350/DG

Part No PBSS5350/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 344503-PBSS5350/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS5350/DG CAD Model

Description

The PBSS5350/DG is a state-of-the-art NPN transistor manufactured by NXP Semiconductors, designed to meet the needs of modern electronic applications. This high-performance, low VCEsat (BISS) transistor is part of NXP's portfolio of low saturation voltage transistors that offer a blend of low power consumption and high efficiency, making it an excellent choice for power management in portable devices.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS5350/DG boasts a very low collector-emitter saturation voltage, which helps to reduce power losses and improve efficiency, particularly in low-voltage switching applications.
  • High Collector Current: With a maximum collector current of 3 A, this transistor can handle high current loads, making it suitable for power switching in demanding circuits.
  • High Performance: The device is designed to deliver high performance with a transition frequency (fT) of 100 MHz, which ensures fast switching and suitability for high-frequency applications.
  • Energy Efficiency: The PBSS5350/DG is optimized for energy efficiency, which is critical in battery-powered devices where extending battery life is a priority.
  • Small Package Size: Available in a small SOT-223 surface-mount package, the transistor is ideal for space-constrained applications.

Applications

The PBSS5350/DG transistor is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Load switches
  • Power management modules
  • DC-DC converters
  • Charge and discharge switches for battery management
  • Motor control circuits in portable devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PBSS5350/DG is no exception. This product is built to the highest standards, ensuring consistent performance and durability in a variety of operating conditions.

Whether you are designing power circuits for consumer electronics, automotive applications, or industrial systems, the PBSS5350/DG provides the efficiency, reliability, and performance required to meet the challenges of modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess