EN
  • EN
  • DE

PBSS5350SS,115

Part No PBSS5350SS,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 50V 2.7A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 2.7A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 370mV @ 270mA, 2.7A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 180 @ 1A, 2V
Maximum Power Dissipation 750mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 127819-PBSS5350SS,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS5350SS,115 CAD Model

Description

Introducing the NXP PBSS5350SS,115 - A High-Performance Bipolar Transistor

The NXP PBSS5350SS,115 is a state-of-the-art bipolar junction transistor (BJT) that stands out in the semiconductor industry for its high efficiency and reliability. This product is designed to meet the needs of a wide range of electronic applications, from power management to signal processing.

Key Features

  • Low VCEsat: The PBSS5350SS,115 boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation. This feature makes it an excellent choice for power-sensitive applications.
  • High Collector Current: With a high collector current capability, this transistor can handle significant levels of current, making it suitable for high-power applications.
  • High Current Gain Bandwidth Product: The device offers a high current gain bandwidth product (fT), which ensures good amplification characteristics and is ideal for high-frequency applications.

Robust Performance

The NXP PBSS5350SS,115 is built for durability and consistent performance. It is encapsulated in a small Surface-Mounted Device (SMD) plastic package, which not only saves space on the PCB but also provides excellent thermal and electrical performance. The transistor is also characterized by its low thermal resistance, ensuring it operates within safe temperature ranges even under high current conditions.

Applications

This versatile transistor can be used in a variety of applications, including:

  • Switching and amplification in power management circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Environmental Compliance

Committed to environmental sustainability, the NXP PBSS5350SS,115 is designed to comply with the RoHS (Restriction of Hazardous Substances) directive, which means it is free from harmful substances like lead, mercury, and cadmium. This compliance ensures that the product is not only safe for consumers but also minimizes its environmental footprint.

Conclusion

Whether you are developing a sophisticated audio system or a robust power supply unit, the NXP PBSS5350SS,115 provides the performance and reliability required for your high-demand applications. Its combination of high efficiency, robust performance, and environmental compliance make it an excellent choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess