EN
  • EN
  • DE

PBSS5540Z

Part No PBSS5540Z
Manufacturer NXP / Nexperia
Description PNP medium power transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235588-PBSS5540Z
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5540Z CAD Model

Description

NXP PBSS5540Z NPN High-Performance Transistor

The NXP PBSS5540Z is a state-of-the-art NPN bipolar junction transistor that is designed to deliver high performance in a wide range of electronic applications. This component is part of NXP's portfolio of medium power transistors which are known for their efficiency and reliability. The PBSS5540Z is specifically engineered to offer a balance between high current capacity and low voltage operation, making it an ideal choice for power management solutions.

With its low saturation voltage and high collector current, the PBSS5540Z is optimized for use in high-efficiency DC-DC converters, load switches, and power amplifiers. It is also suitable for driving high-current loads in automotive, industrial, and consumer applications. The transistor's robust design ensures that it can handle the demanding requirements of modern electronic circuits, providing a long operational life and stable performance over a wide temperature range.

Key Features:

  • High Current Capability: The PBSS5540Z can handle a collector current of up to 5 A, making it capable of driving high-power circuits without overheating or failure.
  • Low Saturation Voltage: This transistor has a low VCEsat, which minimizes power loss and improves efficiency in switching applications.
  • High Performance: With a transition frequency (fT) of 100 MHz, this device is suitable for high-speed switching, offering excellent performance in a variety of applications.
  • Thermal Performance: The PBSS5540Z comes in a SOT223 (SC-73) surface-mounted package, which provides excellent thermal performance and a compact footprint on the PCB.

The NXP PBSS5540Z is also characterized by its high ruggedness and integrated features that protect against overcurrent and thermal overload, ensuring the reliability of the end product. Its compliance with the stringent RoHS and Green Product requirements reflects NXP's commitment to environmental sustainability.

Whether you're designing power supplies, motor controllers, or any circuit that requires a robust and efficient switching transistor, the NXP PBSS5540Z is an excellent choice that offers superior performance and long-term reliability.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess