EN
  • EN
  • DE

MC10105FN

Part No MC10105FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description OR/NOR GATE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10105
Standard Package 370 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634251-MC10105FN
Ultra Librarian 3D Model Ultra Librarian MC10105FN CAD Model

Description

The ON Semiconductor MC10105FN is a quintessential component for modern digital circuitry, offering a high degree of functionality and reliability. This product is a Triple Line Receiver, designed to translate signals in complex electronic systems. It is particularly suitable for applications requiring high-speed logic signaling and is widely used in the telecommunications, computing, and industrial markets.

Key Features

  • Technology: The MC10105FN is built on advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing and reduced power consumption compared to other logic families.
  • Package Type: Housed in a sturdy PLCC-20 (Plastic Leaded Chip Carrier) package, it offers a compact footprint and robust physical protection for the chip.
  • Operating Range: This device operates efficiently within a wide temperature range, making it suitable for industrial applications subjected to harsh conditions.
  • Logic Type: As a Triple Line Receiver, the MC10105FN is adept at receiving multiple signals and converting them into the appropriate logic levels required by digital circuits.

Applications

The versatility of the MC10105FN allows it to be utilized across a myriad of applications. It's especially useful in:

  • Data transmission systems where high-speed logic is paramount.
  • Digital communication systems that require precise signal conversion.
  • Complex computing systems demanding reliable logic operations.
  • Industrial control circuits where environmental conditions vary widely.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MC10105FN is no exception. Each component is rigorously tested to meet stringent industry standards, ensuring high reliability and performance. The device's longevity and durability make it a trusted choice for engineers and designers seeking to build systems with a long operational life.

Conclusion

The ON Semiconductor MC10105FN is an essential building block for any high-speed digital system. Its combination of speed, efficiency, and durability, packaged in a convenient PLCC-20 format, makes it a valuable asset for a wide range of electronic applications. Whether you're designing the next generation of telecommunications equipment or a robust industrial control system, the MC10105FN offers the performance and reliability you need.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess