EN
  • EN
  • DE

PC33PF8100XXES

Part No PC33PF8100XXES
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186922-PC33PF8100XXES
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC33PF8100XXES CAD Model

Description

Product Overview: PC33PF8100XXES from NXP

The PC33PF8100XXES is a state-of-the-art power management integrated circuit (PMIC) developed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This PMIC is designed to meet the rigorous demands of automotive and industrial applications, providing reliable and efficient power management solutions.

Key Features

  • Advanced Power Control: The PC33PF8100XXES features a range of power control options, including multiple switch-mode and linear regulators, which allow for precise voltage regulation and power sequencing tailored to the needs of complex electronic systems.
  • High Integration: This PMIC integrates several functions into a single chip, reducing the overall component count and saving valuable board space. This high level of integration simplifies system design and enhances reliability.
  • Robust Protection: The device includes a variety of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to safeguard the system against a range of potential fault conditions.
  • Flexible Configuration: With its I²C interface, the PC33PF8100XXES allows for programmable voltage settings and operational modes, providing designers with the flexibility to optimize the power management scheme for specific applications.
  • Automotive Grade: Designed to comply with stringent automotive standards, this PMIC operates reliably across a wide temperature range and is resilient against the harsh electrical environments found in automotive applications.

Applications

The versatility of the PC33PF8100XXES makes it suitable for a wide array of applications, particularly in the automotive sector where power efficiency and reliability are critical. It is ideal for use in infotainment systems, advanced driver assistance systems (ADAS), telematics, and other automotive subsystems. Additionally, its robustness and feature set make it well-suited for industrial applications requiring high reliability and long service life.

Conclusion

With its combination of advanced features, high integration, and automotive-grade performance, the PC33PF8100XXES from NXP is an excellent choice for designers looking to enhance the power management capabilities of their next-generation automotive and industrial systems. The PMIC's flexibility, efficiency, and protection features ensure that it can meet the needs of the most demanding applications.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us
QSI
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8336 $89.8336
2+ $87.0269 $174.0538
3+ $84.2191 $252.6573
4+ $81.4125 $325.6500
5+ $72.9902 $364.9510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 596 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess