EN
  • EN
  • DE

PC34CM0902WEFR2

Part No PC34CM0902WEFR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SOIC / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PC34
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346110-PC34CM0902WEFR2
Ultra Librarian 3D Model Ultra Librarian PC34CM0902WEFR2 CAD Model

Description

The NXP PC34CM0902WEFR2 is a sophisticated power management integrated circuit (PMIC) designed to meet the demanding requirements of today's advanced electronic systems. This versatile component is ideal for a wide range of applications, from automotive and industrial systems to consumer electronics, providing reliable and efficient power management solutions.

Key Features:

  • High Integration: The PC34CM0902WEFR2 integrates multiple power management functions into a single chip, simplifying design and reducing the need for multiple discrete components.
  • Flexibility: With its configurable power supply options, this PMIC can support various processor platforms and peripherals, offering design flexibility for engineers.
  • Efficiency: Optimized for low power consumption, it helps extend battery life in portable applications and reduces energy waste in always-on systems.
  • Thermal Management: Advanced thermal management features ensure the device operates within safe temperature limits, enhancing system reliability.
  • Robust Protection: The PMIC includes a range of protection features, such as overcurrent, overvoltage, and thermal shutdown to safeguard the system under extreme conditions.
  • Small Footprint: Its compact package design enables it to fit into space-constrained applications while maintaining high performance.

Applications:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Consumer electronics such as smart home devices
  • Portable and wearable technology
  • Medical equipment

The NXP PC34CM0902WEFR2 is designed with the future in mind, providing a scalable power management solution that can adapt to evolving technology and standards. With its combination of integration, efficiency, and protection, this PMIC is an excellent choice for designers looking to optimize their power management systems in both performance and cost.

Technical Specifications:

For detailed technical specifications, please refer to the NXP PC34CM0902WEFR2 datasheet. It provides comprehensive information on the electrical characteristics, pin configurations, package details, and application guidelines necessary for successful implementation.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Texas Instruments
PATTI / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess