EN
  • EN
  • DE

MC33889BDWR2

Part No MC33889BDWR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description System Basis Chip with Low  Speed Fault Tolerant CAN  Interface | IC SYSTEM BASE W/CAN 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Applications Automotive
Interface CAN
Supply Voltage (V) 5.5V ~ 18V
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number MC33889
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1218511-MC33889BDWR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33889BDWR2 CAD Model

Description

Overview of NXP MC33889BDWR2

The NXP MC33889BDWR2 is a sophisticated System Basis Chip (SBC) designed to support the power supply and communication needs of modern automotive control units. As an integral component of automotive electronic systems, this chip is engineered to provide reliable operation under the harsh conditions of the automotive environment.

Key Features

  • Integrated Power Management: The MC33889BDWR2 incorporates a range of power control and management functions, including a 5V voltage regulator with a current sensing feature, which is essential for microcontroller supply and sensor supply.
  • Multiple Communication Interfaces: This SBC supports various communication protocols, including CAN (Controller Area Network) and LIN (Local Interconnect Network), to ensure robust data exchange within the vehicle’s network.
  • Watchdog Timer: A built-in watchdog timer enhances system reliability by monitoring the operation of the microcontroller and other connected devices, helping to prevent system failures.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the chip against potential damage from overheating.
  • Fail-Safe Operation: It offers fail-safe features such as undervoltage detection and reset initiation, ensuring the system operates safely even under adverse conditions.

Applications

The MC33889BDWR2 is ideally suited for a wide range of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Gateway Modules
  • Steering and Brake Control Systems
  • Advanced Driver-Assistance Systems (ADAS)

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC33889BDWR2 is no exception. It is designed to meet the stringent requirements of the automotive industry, with a wide operating temperature range and robust package design, ensuring long-term reliability and performance in automotive applications.

Conclusion

In conclusion, the NXP MC33889BDWR2 is a highly reliable and versatile System Basis Chip that provides a solid foundation for automotive electronic systems. With its integrated power management, communication interfaces, watchdog timer, and fail-safe features, it is an excellent choice for designers seeking to develop advanced and dependable automotive applications.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess