EN
  • EN
  • DE

MAX440CWI

Part No MAX440CWI
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description HIGH-SPEED VIDEO MUX/AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Circuits 1
-3db Bandwidth 110 MHz
Slew Rate 370V/µs
Current - Supply 40 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number MAX440
Standard Package 19 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630926-MAX440CWI
Ultra Librarian 3D Model Ultra Librarian MAX440CWI CAD Model

Description

The MAX440CWI is a high-performance operational amplifier designed by Maxim Integrated, a renowned manufacturer in the semiconductor industry. This operational amplifier, also known as an op-amp, is part of Maxim's precision lineup and is well-suited for applications requiring low noise, high accuracy, and low power consumption.

Key Features

  • Low Offset Voltage: The MAX440CWI offers a low input offset voltage, which enhances the accuracy of the signal processing in precision applications.
  • Low Noise: With its low noise levels, this op-amp is ideal for audio applications, medical equipment, and other sensitive instrumentation where signal integrity is paramount.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Stable with Capacitive Loads: The MAX440CWI is designed to be stable with capacitive loads, making it versatile and reliable in feedback loop configurations.

Applications

The precision operational amplifier is suitable for a variety of applications, including:

  • Instrumentation
  • Data acquisition systems
  • Active filters
  • Audio electronics
  • Medical devices

Package and Availability

The MAX440CWI comes in a wide-body, 16-pin SOIC package, which is conducive to standard PCB layout practices. Its extended temperature range makes it adaptable to various operating environments. Check with Maxim Integrated or authorized distributors for availability and bulk order options.

Conclusion

Maxim Integrated's MAX440CWI operational amplifier is a robust solution for designers who require precision, low noise, and high performance in their applications. With its comprehensive features and dependable performance, the MAX440CWI is a valuable component for any high-precision electronic system.

You May Also Be Interested in

Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Analog Devices Inc.
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4186 $59.3488
19+ $6.0869 $115.6511
30+ $5.8974 $176.9220
41+ $5.7069 $233.9829
53+ $5.5163 $292.3639
71+ $4.9457 $351.1447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess