EN
  • EN
  • DE

PC74HC02T

Part No PC74HC02T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962338-PC74HC02T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC02T CAD Model

Description

Product Overview: NXP PC74HC02T Logic Gate

The NXP PC74HC02T is a high-speed Si-gate CMOS device that provides a quad 2-input NOR gate functionality. It is designed to operate in a wide voltage range from 2.0 to 6.0 V, making it suitable for use in a variety of digital applications. This component is part of the 74HC series, well-known for its high noise immunity and low power consumption. The PC74HC02T is tailored for use in systems that require logic level shifting and high-speed interfacing.

Key Features:

  • Voltage Range: Operates from 2.0 V to 6.0 V, accommodating a variety of logic levels and providing flexible design options.
  • High Speed: Fast propagation delays and transition times ensure responsiveness in critical applications.
  • Low Power Consumption: CMOS technology provides low power dissipation, making it ideal for battery-operated devices.
  • Logic Level Capability: Capable of translating between different logic levels, allowing for seamless integration in multi-voltage systems.
  • Output Drive Capability: Can drive up to 10 LSTTL loads, ensuring compatibility with a range of digital circuits.
  • Package: Comes in a convenient SO14 package, which is suitable for surface mount technology and occupies minimal board space.
  • Temperature Range: Functional across a broad temperature range, from -40°C to +125°C, supporting use in extreme conditions.

Applications:

The NXP PC74HC02T is versatile and can be used in a myriad of applications, including:

  • Logic level shifting
  • Signal gating
  • Function generation
  • Power management circuits
  • Communication systems
  • Embedded systems

With its robust design and reliable performance, the NXP PC74HC02T is an excellent choice for designers who require a dependable NOR gate logic solution. Whether you are working on consumer electronics, automotive systems, or industrial controls, this component provides the functionality needed to ensure seamless operation and integration into your digital logic circuits.

You May Also Be Interested in

Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Murata Electronics North America
Need more? Email Us
Ericsson
Need more? Email Us
NEC
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Fairchild/ON Semiconductor
Lowest to $0.3269
Hitachi, Ltd
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess