EN
  • EN
  • DE

PC74HC04P

Part No PC74HC04P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Shift Register Single 8-Bit Serial to Serial/Parallel 14 PIN PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084098-PC74HC04P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC04P CAD Model

Description

Overview of NXP PC74HC04P

The NXP PC74HC04P is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. This integrated circuit is designed to deliver the robustness and performance required by a wide range of digital applications. The PC74HC04P is known for its versatility and reliability, making it an ideal choice for designers looking for a logic inverter with advanced capabilities.

Key Features

  • Logic Type: The PC74HC04P is a hex inverter, which means it contains six independent inverter gates. This makes it suitable for implementing multiple inverter functions in a single package.
  • High-Speed Performance: NXP's advanced CMOS technology enables the PC74HC04P to operate at high speeds while maintaining low power consumption, which is critical for energy-efficient designs.
  • Wide Operating Voltage Range: It can operate with a supply voltage range of 2V to 6V, providing flexibility in various application voltage requirements.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, ensuring compatibility with a variety of logic families.
  • Low Power Dissipation: The IC is optimized for low power consumption, making it suitable for battery-powered devices and power-sensitive applications.

Applications

The NXP PC74HC04P is highly versatile and can be used in various applications, including:

  • Logic inversion
  • Oscillator circuits
  • Signal processing
  • Pulse shaping
  • High-speed logic gates

Package and Quality

The PC74HC04P comes in a DIP14 (Dual In-line Package) format, which allows for easy integration into a wide range of electronic circuits. The package is designed for through-hole mounting, which is ideal for prototyping and educational purposes.

Conclusion

The NXP PC74HC04P is a testament to NXP’s commitment to providing high-quality, reliable semiconductor products. Its high-speed operation, low power consumption, and wide voltage range make it an excellent choice for designers who require a robust hex inverter for their digital applications.

You May Also Be Interested in

Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess