EN
  • EN
  • DE

PC74HC154P

Part No PC74HC154P
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212022-PC74HC154P
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC154P CAD Model

Description

Product Overview: NXP PC74HC154P

The NXP PC74HC154P is a high-speed CMOS logic 4-to-16 line decoder/demultiplexer integrated circuit that stands out for its robust performance and versatility. This IC is designed to be used in a wide range of digital applications, from simple logic control systems to complex computing devices. Its primary function is to take a binary input of four lines and decode it into one of sixteen mutually exclusive outputs.

Key Features

  • Logic Family: The device is part of the 74HC family, which means it is fabricated with CMOS (Complementary Metal-Oxide-Semiconductor) technology that offers low power consumption and high noise immunity.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2V to 6V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for battery-operated devices.
  • High-Speed Operation: The PC74HC154P is capable of fast operation, with typical propagation delay times significantly lower than those of its LS (Low-power Schottky) counterparts.
  • Output Current: It can source or sink up to 25mA at the output, allowing direct drive of small loads.
  • Pin Configuration: The IC comes in a standard 24-pin DIP (Dual In-line Package), which is widely used and easy to handle for prototyping and PCB (Printed Circuit Board) design.
  • Demultiplexing Capability: In addition to decoding, the device can be used as a demultiplexer by using one of the inputs as a data input and the others as control signals.

Applications

The NXP PC74HC154P is a versatile component that can be used in a variety of applications, including:

  • Memory address decoding
  • Data routing and signal distribution
  • Control signal generation for multiple outputs
  • Function selection in multiprocessor systems

With its combination of speed, low power consumption, and decoding capabilities, the NXP PC74HC154P is an excellent choice for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

ICT
Lowest to $9.7932
QSI
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Lowest to $17.5940
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Lowest to $1.8209
NEC
Lowest to $0.6537
Chilisin
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Copal Electronics Inc.
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess