EN
  • EN
  • DE

PC74HC244P

Part No PC74HC244P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Shift Register Single 8-Bit Serial to Serial/Parallel 20-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084106-PC74HC244P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC244P CAD Model

Description

Product Overview: NXP PC74HC244P

The NXP PC74HC244P is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated using silicon gate CMOS technology which provides the inherent benefits of CMOS—low power consumption and high noise immunity. This integrated circuit is part of the 74HC family, which signifies the high-speed CMOS nature of the chip.

The PC74HC244P is an octal buffer and line driver designed to be employed in 3-state memory address drivers, clock drivers, and bus-oriented systems. With its octal format, it provides a set of eight buffers with three-state outputs in a single package, making it ideal for interfacing with bus lines or buffer memory address registers.

Key Features:

  • Logic Type: Octal buffer/line driver, 3-state
  • Output Capability: Bus driver
  • ICC Category: MSI
  • Operating Voltage: 2.0 to 6.0 V
  • High Noise Immunity: NIV = VNIH = VNIL = 28% VCC (min)
  • Power Dissipation: Low power consumption, making it suitable for battery-operated devices
  • Speed: High-speed operation, comparable to equivalent LSTTL buffers
  • Pin Configuration: 20-pin DIP package for easy integration into a variety of circuit boards

Applications:

The PC74HC244P is versatile and can be used in a wide range of applications. Some common uses include:

  • Memory address driving where high-speed and low-power are required
  • Driving bus lines in computing systems
  • Buffering data lines in communication systems
  • Use in systems that require an interface with high-drive capabilities

With its robust design and high-speed operation, the NXP PC74HC244P is a reliable choice for designers looking to incorporate a practical line driver or buffer into their digital systems. Its compatibility with LSTTL outputs, along with the ability to operate over a wide voltage range, makes it a flexible solution for a multitude of electronic applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess