The NXP PC74HC283T is a high-speed CMOS device that is designed to meet the stringent requirements of high-speed digital systems. This integrated circuit is a 4-bit binary full adder with fast carry that performs the addition of two 4-bit binary numbers. The sum (\( \Sigma \)) outputs are provided for each bit and the carry (\( C_{OUT} \)) output is provided for the next higher order of bit addition.
Key Features
- Logic Type: 4-bit binary full adder with carry lookahead.
- Supply Voltage Range: 2.0V to 6.0V, accommodating a wide range of applications and compatible with other logic families.
- High-Speed Operation: Ensures quick response times suitable for modern high-speed data processing systems.
- Low Power Consumption: Ideal for battery-operated and power-sensitive devices due to its CMOS technology.
- Output Drive Capability: Capable of driving 15 LSTTL loads, providing compatibility with TTL logic levels.
- Package: SOIC-16, a small outline integrated circuit package that is suitable for space-constrained applications.
Applications
The PC74HC283T is versatile and can be used in a variety of applications, including:
- Binary calculators
- Digital signal processing (DSP)
- Microprocessor support circuits
- Portable electronics
- Logical and arithmetic operations within embedded systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the PC74HC283T is no exception. This product is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications. With its robust design and NXP's proven manufacturing process, the PC74HC283T is a product that engineers can trust for their critical designs.
Environmental and Regulatory Compliance
The PC74HC283T adheres to the strict environmental regulations. It is lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive applications and markets that demand adherence to stringent environmental standards.