EN
  • EN
  • DE

PC74HC30T

Part No PC74HC30T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972840-PC74HC30T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC30T CAD Model

Description

Product Overview: NXP PC74HC30T

The NXP PC74HC30T is a high-speed CMOS logic 8-input NAND gate that combines the low power consumption of CMOS with the processing speed similar to LS-TTL. This integrated circuit is designed to operate in a wide range of supply voltages from 2V to 6V, making it a versatile component for various applications in the electronics industry. The PC74HC30T is part of the 74HC series, known for its robust performance and compatibility with TTL counterparts.

Key Features

  • Logic Type: 8-input NAND Gate
  • Operating Voltage: 2V to 6V
  • Output Current: 4 mA
  • Propagation Delay Time: Approximately 8ns at 6V
  • Temperature Operating Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-14
  • Logic Family: 74HC

Applications

The NXP PC74HC30T is suitable for a wide range of applications, including:

  • Logic function implementation
  • Embedded systems
  • Signal processing
  • Control systems
  • Automotive applications
  • Power management

Product Advantages

The PC74HC30T offers several advantages for designers and engineers. Its compatibility with TTL levels allows for easy integration into existing designs that utilize TTL logic. The low power consumption is ideal for portable and battery-operated devices, where power efficiency is critical. Additionally, the wide operating temperature range ensures reliability in harsh environmental conditions, making it a suitable choice for automotive and industrial applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PC74HC30T is no exception. This component is manufactured to high standards, ensuring consistent performance and longevity. It is designed to meet the rigorous demands of modern electronic systems, providing a reliable solution for digital logic circuitry.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the NXP PC74HC30T offers the performance and reliability you need to create efficient and durable products.

You May Also Be Interested in

Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess