EN
  • EN
  • DE

PC74HCT10T

Part No PC74HCT10T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Shift Register Single 8-Bit Right Shift 14-Pin SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084117-PC74HCT10T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT10T CAD Model

Description

Overview of NXP PC74HCT10T Triple 3-input NAND Gate

The NXP PC74HCT10T is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). It is fabricated using silicon gate CMOS technology which ensures that it has the speed of LSTTL combined with the low power consumption of standard CMOS integrated circuits. This particular component is part of the 74HCT family, which means it has the same speed performance as the 74HC family but with the added benefit of TTL compatible input levels.

Key Features

  • Logic Type: The device is a triple 3-input NAND gate, which provides a high level of integration, allowing for efficient use of PCB space.
  • Supply Voltage Range: It operates on a wide supply voltage range from 4.5V to 5.5V, making it suitable for a variety of applications that require 5V logic levels.
  • High Noise Immunity: The 74HCT10T is characterized by high noise immunity, ensuring stable and reliable operation even in noisy environments.
  • Low Power Consumption: It boasts a balanced propagation delay and transition times, contributing to its low power consumption.
  • Compatibility: Input levels are compatible with TTL output levels; this allows for direct interfacing with TTL logic without the need for additional components.
  • Output Capability: The device can drive up to 10 LSTTL loads, providing ample current for most applications.
  • Package: The PC74HCT10T is available in a surface-mount package, which is ideal for compact and high-density circuit designs.

Applications

The versatility of the NXP PC74HCT10T makes it suitable for a broad range of applications, including:

  • Logic function implementation
  • Signal processing
  • Computer logic
  • Control systems
  • Embedded systems

Its robust design ensures that it can be used in both commercial and industrial environments, providing a reliable solution for digital logic circuitry. The PC74HCT10T is an essential component for designers seeking a high-performance NAND gate logic with TTL compatibility.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess