EN
  • EN
  • DE

PC9RS08KA2FPE

Part No PC9RS08KA2FPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features RS08 series Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 6-DFN-EP (3x3)
Manufacturer NXP
Series RS08
Package Tray
Part Status Obsolete
Core Processor RS08
Core Size 8-Bit
Speed 10MHz
Peripherals LVD, POR, WDT
Number of I/O 2
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 6-VDFN Exposed Pad
Case / Package 6-DFN-EP (3x3)
Family Name PC9R
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930070-PC9RS08KA2FPE
Ultra Librarian 3D Model Ultra Librarian PC9RS08KA2FPE CAD Model

Description

Introducing the NXP PC9RS08KA2FPE Microcontroller

The NXP PC9RS08KA2FPE is a highly integrated microcontroller (MCU) designed for embedded applications requiring a balance between performance and power efficiency. This MCU is part of the RS08 family, which is known for its robustness and reliability in a wide range of applications.

The PC9RS08KA2FPE is built around an RS08 core, a powerful 8-bit architecture that provides an excellent solution for cost-sensitive applications. The MCU operates at a maximum internal bus frequency of 20 MHz and includes a range of features that enable it to handle complex tasks with ease.

One of the standout features of the PC9RS08KA2FPE is its 2KB of flash memory, which is ideal for storing firmware and applications. Additionally, it comes with 63 bytes of RAM, which, while modest, is optimized for the efficient execution of code in small-footprint embedded systems.

The device also boasts an array of peripherals that enhance its functionality. These include an 8-channel 10-bit analog-to-digital converter (ADC), which allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks. It also features a serial communications interface (SCI) that facilitates serial data communication, which is essential for applications requiring connectivity.

For timing and control purposes, the PC9RS08KA2FPE includes an 8-bit modulo timer and a real-time interrupt timer. These timers are crucial for tasks that require precise timing, such as motor control or periodic data sampling. Additionally, the MCU offers a watchdog timer to ensure system stability and reliability by monitoring the system for software anomalies and resetting the device if necessary.

Security is also a priority with the PC9RS08KA2FPE, which includes a range of security features to protect intellectual property and prevent unauthorized access. These features include flash block protect and a security circuit that ensures the integrity and confidentiality of the code running on the MCU.

Overall, the NXP PC9RS08KA2FPE microcontroller is a versatile and efficient solution for a variety of embedded applications. Its combination of processing power, memory, and peripherals, along with its security features, make it an excellent choice for designers looking to optimize their product performance while keeping costs in check.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess