EN
  • EN
  • DE

P83C557E2EFB/200

Part No P83C557E2EFB/200
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343420-P83C557E2EFB/200
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C557E2EFB/200 CAD Model

Description

The NXP P83C557E2EFB/200 microcontroller is a highly integrated and versatile microcontroller unit (MCU) that is part of the 80C51 microcontroller family. This powerful MCU is designed to deliver exceptional performance and reliability for a wide range of embedded applications. The P83C557E2EFB/200 is built to cater to the demanding needs of industrial control, automotive systems, home appliances, and many other areas where robust operation and flexibility are key requirements.

Key Features:

  • Architecture: The P83C557E2EFB/200 is based on an 8-bit 80C51 microcontroller core, which is renowned for its ease of use and wide industry acceptance.
  • Clock Speed: This MCU operates at a frequency of up to 20 MHz, providing a good balance between power consumption and processing capability.
  • Memory: It comes equipped with 32 kB of on-chip ROM, 1 kB of RAM, and additional EEPROM for data storage, ensuring ample space for complex programs and data retention.
  • I/O Ports: Multiple 8-bit I/O ports with various modes of operation allow for flexible interfacing with peripheral devices.
  • Timers: Three 16-bit timers/counters are included, which can be used for event counting, pulse width modulation (PWM), or interval timing.
  • Serial Communication: The MCU features a full-duplex enhanced UART for serial communication, supporting a wide range of baud rates.
  • Interrupts: A robust interrupt system with a high number of interrupt sources provides excellent response times to critical system events.
  • Power Management: Power-saving modes such as idle and power-down modes help in reducing power consumption for energy-sensitive applications.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments.

Applications:

The P83C557E2EFB/200 MCU is ideal for applications that require high integration, efficient use of space, and a wide range of I/O options. Its robust feature set makes it suitable for:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics and home appliances
  • Telecommunication systems
  • Embedded systems requiring a reliable and flexible MCU

In conclusion, the NXP P83C557E2EFB/200 microcontroller is a powerful and reliable choice for designers who need a high-performance MCU with a rich feature set to develop sophisticated and durable embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9291 $83.7873
6+ $22.9164 $137.4984
8+ $22.2003 $177.6024
11+ $21.4842 $236.3262
14+ $20.7681 $290.7534
19+ $18.6198 $353.7762
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess