EN
  • EN
  • DE

MAXQ7665BATM+

Part No MAXQ7665BATM+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Smart System-On-Chip provides a time-of-flight ultrasonic distance-measuring solution / IC MCU 16BIT 64KB FLASH 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MAXQ
Packaging Tube
Part Status Obsolete(EOL)
Core Size 16-Bit
Speed 8MHz
Connectivity CAN, LIN, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 8
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 256 x 16
Supply Voltage 2.7 V ~ 5.25 V
Data Converters A/D 8x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 787292-MAXQ7665BATM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAXQ7665
Introduction Date March 01, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAXQ7665BATM+ CAD Model

Description

Maxim Integrated MAXQ7665BATM+

The MAXQ7665BATM+ is a high-performance, low-power microcontroller from Maxim Integrated, designed to offer robust solutions for demanding applications. This device is part of Maxim's MAXQ family, which is renowned for its mixed-signal capabilities and efficient processing of analog signals. The MAXQ7665BATM+ is particularly suitable for industrial, medical, and consumer electronics where precision and reliability are crucial.

At the heart of the MAXQ7665BATM+ is a powerful 16-bit RISC microcontroller that ensures smooth and efficient operation. The device operates at a wide voltage range, making it versatile for various power supply configurations. Its integrated features, such as multiple digital I/O ports, analog-to-digital converters (ADCs), and communication interfaces, allow for seamless integration into complex electronic systems.

One of the standout features of the MAXQ7665BATM+ is its advanced power management system. This system enables the microcontroller to operate in multiple power-saving modes, significantly extending battery life in portable applications. The device's low power consumption does not compromise its performance, making it an ideal choice for energy-sensitive projects.

The MAXQ7665BATM+ also includes robust security features to protect sensitive data and ensure secure communication. These features are essential for applications that require data integrity and confidentiality, such as payment systems and secure data loggers.

For developers and engineers, the MAXQ7665BATM+ is supported by a comprehensive development ecosystem, including development kits, software tools, and extensive documentation. This support simplifies the design process and helps accelerate time-to-market for products incorporating the MAXQ7665BATM+ microcontroller.

Overall, the Maxim Integrated MAXQ7665BATM+ microcontroller is a reliable and versatile solution that meets the needs of a wide range of applications. Its combination of performance, low power consumption, and robust security features make it an excellent choice for any project requiring a high-quality, integrated microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess