EN
  • EN
  • DE

PC9S08LG32CLF

Part No PC9S08LG32CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HCS08 CISC 32KB Flash 3.3V/5V 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 8 b
Interface SCI, SPI
Max Frequency 40 MHz
Maximum Operating Temperature 85 °C
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 48
Number of Programmable I/O 39
Number of Timers/Counters 1
Packaging Bulk
Radiation Hardening No
RAM Size 1.9 kB
RoHS Compliant
Win Source Part Number 1026364-PC9S08LG32CLF
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S08LG32CLF CAD Model

Description

Overview of NXP PC9S08LG32CLF Microcontroller

The NXP PC9S08LG32CLF is a high-performance microcontroller designed to meet the needs of a wide range of embedded applications. This device is part of the S08 family, which is known for its exceptional integration, versatility, and efficiency. The PC9S08LG32CLF is built on a HCS08 core and operates with a maximum CPU frequency of 40 MHz, providing a robust platform for complex tasks.

Key Features

  • Core: HCS08 8-bit Central Processing Unit (CPU) with up to 40 MHz bus frequency.
  • Flash Memory: 32 KB of on-chip in-circuit programmable flash memory with a 10,000 write/erase cycle endurance.
  • RAM: 2 KB of Random Access Memory (RAM) for efficient data handling.
  • Input/Output: Multiple general-purpose input/output (GPIO) pins for versatile interfacing options.
  • Timers: Enhanced Timer/PWM modules for accurate timing and control applications.
  • Analog-to-Digital Converter (ADC): An integrated 12-channel, 12-bit ADC for precise analog signal conversion.
  • Communication Interfaces: Includes I²C, SPI, and SCI serial communication modules for robust data transfer capabilities.
  • Voltage Range: Operates within a power supply range of 1.8V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C ensures reliable operation in harsh environmental conditions.
  • Packaging: Available in a 48-pin LQFP (Low Profile Quad Flat Package) for compact board designs.

Applications

The PC9S08LG32CLF microcontroller is ideal for a variety of applications that require a balance of control, connectivity, and computing power. It is commonly used in:

  • Industrial control systems
  • Automotive control units
  • Home automation
  • Consumer electronics
  • Medical devices

With its robust feature set and NXP's reputation for quality, the PC9S08LG32CLF is a reliable choice for designers and engineers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess