EN
  • EN
  • DE

PCA8547BHT/AY

Part No PCA8547BHT/AY
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LCD Driver 64-TQFP (10x10)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 95°C
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PCA8547
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935303764518, 568-11388-2, 568-11388-1, 568-11388-6
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888693-PCA8547BHT/AY
Ultra Librarian 3D Model Ultra Librarian PCA8547BHT/AY CAD Model

Description

The NXP PCA8547BHT/AY is a state-of-the-art automotive LCD driver that is designed to meet the rigorous demands of modern vehicle dashboard displays. This sophisticated component is part of NXP's portfolio of automotive products that provide high reliability and advanced functionality for the automotive industry.

Key Features

  • High Integration: The PCA8547BHT/AY integrates a multitude of functions that reduce the need for external components, simplifying design and saving space on the PCB.
  • Multiplexing Capability: It supports a high multiplex rate, enabling it to drive a large number of segments which is ideal for high-resolution LCD panels.
  • Temperature Range: Designed for automotive applications, it operates over a wide temperature range, ensuring reliability and performance under extreme conditions.
  • Built-in Memory: Comes with on-chip display RAM, which allows for efficient storage of display data and smooth visuals.
  • Interface Flexibility: The device can be interfaced through I²C-bus or SPI-bus, providing versatility for various system design requirements.

Applications

The PCA8547BHT/AY is primarily used in automotive applications, where it powers the visual interface that drivers rely on for critical information. Its common applications include:

  • Instrument cluster displays
  • Center console screens
  • Climate control displays
  • Infotainment system screens

Quality and Reliability

NXP's commitment to quality is evident in the PCA8547BHT/AY, which is manufactured to meet the stringent standards of the automotive industry. It is AEC-Q100 qualified, ensuring that it withstands the harsh environmental conditions encountered in automotive applications.

Environmental Considerations

As part of NXP's dedication to environmental responsibility, the PCA8547BHT/AY is designed with green standards in mind. It complies with RoHS regulations, minimizing the use of hazardous substances in its construction.

Overall, the NXP PCA8547BHT/AY is an exemplary choice for automotive manufacturers seeking a robust, high-performance LCD driver that can deliver the quality and reliability that drivers expect from modern vehicle displays.

You May Also Be Interested in

Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess