EN
  • EN
  • DE

PCA8550PW

Part No PCA8550PW
Manufacturer NXP / Nexperia
Description 4-bit multiplexed/1-bit latched 5-bit I2C EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235845-PCA8550PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA8550PW CAD Model

Description

The NXP PCA8550PW is a versatile I/O expander that provides the perfect solution for expanding the I/O capabilities of any microcontroller or microprocessor with a limited number of GPIOs. This powerful device is designed to operate with two-wire I2C-bus/SMBus, which is widely used for serial communication, making it an ideal choice for a variety of embedded systems and applications.

Key Features

  • Expansive I/O: The PCA8550PW offers 8-bit I/O port expansion, which can be used to interface with a variety of peripheral devices such as sensors, switches, LEDs, and more.
  • Serial Interface: Its I2C-bus/SMBus serial interface ensures compatibility with most microcontrollers, simplifying the design and reducing the need for extensive rewiring.
  • High-Speed Operation: Capable of operating at high speeds, the PCA8550PW can support I2C-bus speeds up to 400 kHz, providing swift communication and data transfer.
  • Addressing Flexibility: With three hardware address pins, multiple PCA8550PW devices can be connected to the same I2C-bus, allowing for a scalable expansion of I/O ports.
  • Low Power Consumption: Designed with power efficiency in mind, the PCA8550PW is suitable for battery-operated and power-sensitive applications.

Applications

The PCA8550PW is highly adaptable and can be used in a broad range of applications, including:

  • Industrial Control Systems
  • Home Automation
  • Server Motherboards
  • Robotics
  • Portable Electronics

Product Specifications

The PCA8550PW is packaged in a TSSOP16 package, which is widely accepted in the industry for its compact footprint and reliability. It operates over a wide temperature range, making it suitable for various environments.

For detailed technical specifications, please refer to the NXP PCA8550PW datasheet available on the NXP website or through authorized distributors.

Integrating the NXP PCA8550PW into your next project can significantly enhance its functionality by providing additional I/O ports with minimal design complexity, ensuring a cost-effective and efficient solution.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3812 $51.4620
320+ $0.3128 $100.0960
500+ $0.3030 $151.5000
685+ $0.2933 $200.9105
885+ $0.2835 $250.8975
1,185+ $0.2542 $301.2270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess