EN
  • EN
  • DE

PCA8565TS

Part No PCA8565TS
Manufacturer NXP / Nexperia
Description Real time clock/calender
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235847-PCA8565TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA8565TS CAD Model

Description

NXP PCA8565TS Real-Time Clock

The NXP PCA8565TS is a CMOS Real-Time Clock (RTC) and calendar optimized for low power consumption and with an I2C-bus interface. This highly integrated RTC provides seconds, minutes, hours, day, date, month, and year information. The inclusion of a leap year compensation is valid up to 2099. The PCA8565TS's versatility makes it suitable for a wide array of applications within consumer electronics, industrial, and utility metering.

One of the key features of the PCA8565TS is its low power consumption, drawing only a few microamps, which allows for longer battery life in applications where maintaining accurate time is critical. This makes it an excellent choice for portable devices where power efficiency is a major consideration.

The device also includes an alarm function that allows a wakeup call on an interrupt pin, which is programmable for a specific time or a specific day. This feature is extremely useful for scheduling events or reminders without the need for a microcontroller to be powered up continuously, thereby conserving energy.

The PCA8565TS operates over a wide voltage range (1.8 V to 5.5 V) and features a built-in oscillator that is designed to be connected to an external 32.768 kHz quartz crystal. The oscillator circuit does not require any external resistors or capacitors to operate, simplifying the design and reducing the overall bill of materials.

For secure data transmission and integrity, the PCA8565TS comes with a Serial I2C-bus interface which supports standard (100 kHz) and fast (400 kHz) modes. In addition, the device includes a clock frequency output which can be used to drive microcontroller timers or to provide a clock signal for other ICs in the system.

Overall, the NXP PCA8565TS is a highly practical RTC module that combines low power, high integration, and ease of use, making it an ideal timekeeping solution for a multitude of applications that require accurate timing and minimal power consumption.

For detailed specifications and application guidance, refer to the official datasheet and technical resources provided by NXP Semiconductors.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess