EN
  • EN
  • DE

PCA8574TS,118

Part No PCA8574TS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 20SSOP / I2C Interface 400kHz 5.5V 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791470-PCA8574TS,118
Popularity Medium
Supply and Demand Status Balance
Family Name PCA8574
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA8574TS,118 CAD Model

Description

Product Overview: PCA8574TS,118

The PCA8574TS,118 is a robust, versatile I/O expander from the renowned semiconductor manufacturer, NXP Semiconductors. This device allows a user to expand the number of input/output (I/O) pins available on a microcontroller or microprocessor, providing an efficient solution for systems with limited GPIOs.

Operating on the I²C-bus, the PCA8574TS,118 provides an 8-bit parallel port that can be read from or written to, thereby allowing for a seamless integration of additional inputs or outputs. It operates at a supply voltage ranging from 2.5V to 6V, making it compatible with most logic levels and suitable for a variety of electronic applications.

This expander comes in a TSSOP16 package, a surface-mount technology that is ideal for compact PCB designs. Its package size and pin configuration are designed to minimize space usage while maximizing functionality, making it an excellent choice for space-constrained applications.

The PCA8574TS,118 also features an interrupt output which can be connected to the interrupt input of a microcontroller. This feature significantly improves the efficiency of the system by alerting the microcontroller of any input changes without the need for constant polling, thus reducing power consumption and processor overhead.

With its built-in polarity inversion register, the inputs can be adapted to the signal polarity required by the application, adding to the flexibility and adaptability of the device. Furthermore, the PCA8574TS,118 supports multiple devices on the same bus with its hardware address pins, allowing for up to 8 devices (providing up to 64 additional I/Os) to be connected to a single I²C bus.

Whether you are working on industrial controls, home automation, or any project requiring additional I/Os, the PCA8574TS,118 by NXP is an excellent choice that promises to deliver performance, efficiency, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess