EN
  • EN
  • DE

PCA8613AA

Part No PCA8613AA
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269553-PCA8613AA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8613AA CAD Model

Description

The PCA8613AA from NXP Semiconductors is a sophisticated, low power-consuming, 32-bit microcontroller that is designed to cater to a wide range of industrial, automotive, and consumer applications. This powerful microcontroller is built on ARM's Cortex-M0 processor, which is renowned for its exceptional efficiency and performance in embedded systems.

Key Features

  • Processor Core: At the heart of the PCA8613AA lies an ARM Cortex-M0 core, capable of reaching speeds up to 50 MHz, which provides the balance between power consumption and processing capability.
  • Memory: It comes with an ample amount of on-chip memory including Flash, RAM, and EEPROM, which are essential for storing code and data efficiently.
  • I/O Ports: The device features multiple general-purpose input/output pins for versatile connectivity options, enabling it to handle a variety of peripheral devices.
  • Communication Interfaces: With built-in support for I2C, SPI, and UART, the PCA8613AA ensures seamless communication with other chips and external devices.
  • Analog to Digital Converter (ADC): An integrated high-resolution ADC allows for accurate measurement of analog signals, which is critical for sensor-based applications.
  • Power Management: The microcontroller includes advanced power management features that help reduce power consumption during idle or low-activity states, thereby extending battery life in portable applications.
  • Robust Design: Designed to operate in harsh environments, it is capable of withstanding extreme temperatures and is resistant to electromagnetic interference.

Applications

The versatility of the PCA8613AA makes it an ideal choice for a diverse range of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices and IoT applications
  • Consumer electronics
  • Battery-operated devices

Conclusion

In conclusion, the NXP PCA8613AA is a highly capable microcontroller that offers a perfect blend of performance, power efficiency, and versatility. Its robust feature set and connectivity options make it an excellent choice for designers looking to develop advanced, reliable, and efficient systems across a broad spectrum of industries.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess