EN
  • EN
  • DE

PCA9509PGM,125

Part No PCA9509PGM,125
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 2CH 400KHZ 8XQFN  /  Buffer, ReDriver 2 Channel 400kHz 8-XQFN (1.6x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10 pF
Voltage - Supply 2.3V ~ 5.5V
Current - Supply 5µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-XFQFN Exposed Pad
Supplier Device Package 8-XQFN (1.6x1.6)
Base Product Number PCA9509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-9936-1,935297954125,568-9936-2,PCA9509PGM125,2156-PCA9509PGM,125,NXPNXPPCA9509PGM,125,568-9936-6
Standard Package 4,000
Win Source Part Number 1084224-PCA9509PGM,125
Ultra Librarian 3D Model Ultra Librarian PCA9509PGM,125 CAD Model

Description

The PCA9509PGM,125 is a high-performance, level translating I2C-bus repeater designed by NXP Semiconductors. This device allows for bidirectional voltage-level translation between low-voltage (down to 0.9V) and higher-voltage (2.7V to 5.5V) I2C-bus or SMBus applications. It is a crucial component for systems that require communication between devices operating at different voltage levels.

The PCA9509PGM,125 is equipped with two separate supply voltages, V<sub>DD1 for the lower voltage side and V<sub>DD2 for the higher voltage side, which allows for level translation between 1V and 5V without the need for a direction pin. The device's unique design ensures that the SDA and SCL lines are bidirectionally translated, making it an ideal solution for multi-voltage systems.

This repeater provides a robust interface with the capability to buffer and provide capacitive isolation between the upstream and downstream buses, allowing for extension of the I2C-bus by buffering both the data (SDA) and the clock (SCL) lines, which results in higher drive capability and longer bus length. Moreover, the PCA9509PGM,125 has built-in hot-swap capability, which means that a card can be inserted into or removed from a live backplane without corruption of the data on the I2C-bus.

The device is also designed with an active-high repeater enable (RE) input that can be used to control the repeater function. This enables the user to isolate a portion of the bus for testing or maintenance purposes or to conserve power by disabling the repeater when it's not in use. The PCA9509PGM,125 is packaged in a small TSSOP8 (PG-TSSOP8-8) package, which makes it suitable for space-constrained applications.

In summary, the NXP PCA9509PGM,125 is a versatile, easy-to-use I2C-bus repeater that ensures reliable communication and data integrity across devices with different voltage levels. Its features make it an excellent choice for a wide range of applications, including consumer electronics, mobile devices, and industrial control systems.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0449 $52.2450
120+ $0.8574 $102.8880
185+ $0.8306 $153.6610
250+ $0.8038 $200.9500
325+ $0.7770 $252.5250
435+ $0.6966 $303.0210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,995 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess