EN
  • EN
  • DE

PCA9511AD

Part No PCA9511AD
Manufacturer NXP / Nexperia
Description Hot swappable I2C-bus and SMBus bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235894-PCA9511AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9511AD CAD Model

Description

Introducing the PCA9511AD - I²C-bus Repeater from NXP Semiconductors

The PCA9511AD is a high-performance, hot swappable I²C-bus repeater designed by NXP Semiconductors to enable I²C communication in challenging environments. This innovative device is engineered to extend the reach of the I²C-bus by buffering both the data (SDA) and the clock (SCL) lines, thus allowing the bus to span longer distances and connect more nodes.

With its robust design, the PCA9511AD ensures that I²C-bus signals are preserved with high fidelity, even in the presence of electrical noise or when driving capacitive loads. This makes it an ideal solution for complex systems where multiple devices need to communicate over a shared bus, such as in server racks, telecommunications, or industrial control systems.

The PCA9511AD operates over a wide supply voltage range of 2.3V to 5.5V, making it versatile for use in various applications. It supports standard mode, fast mode, and fast mode plus I²C-bus protocols, providing up to 1 MHz clock frequency. Additionally, the device is capable of handling a maximum capacitive load of 400 pF, which is significantly higher than the standard I²C-bus specification.

One of the key features of the PCA9511AD is its hot-swap capability that allows I/O cards to be inserted into a live backplane without causing glitches on the bus. This is achieved through an integrated rise time accelerator which enables quick stabilization of the bus signal levels. Furthermore, the device comes with an active HIGH repeater enable input that can be used to isolate the bus segments.

The PCA9511AD is offered in a small TSSOP8 package, which is ideal for space-constrained applications. Its pin configuration is designed for easy PCB routing and minimal external components, simplifying the design and reducing overall system costs.

For designers looking to enhance their I²C-bus systems with extended reach, higher reliability, and hot-swap functionality, the PCA9511AD from NXP Semiconductors is an excellent choice that promises to deliver both performance and ease of integration.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5569 $62.2760
80+ $1.4565 $116.5200
125+ $1.4068 $175.8500
180+ $1.3063 $235.1340
230+ $1.2555 $288.7650
290+ $1.2058 $349.6820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess