EN
  • EN
  • DE

TPS62040DRC

Part No TPS62040DRC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1.2 A/1.25 MHZ, HIGH EFFICIENCY STEP DOWN CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272824-TPS62040DRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS62040DRC CAD Model

Description

Product Overview: TPS62040DRC by Texas Instruments

The TPS62040DRC is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to accommodate a wide input voltage range from 3 V to 6 V, making it a versatile choice for various applications, including portable and battery-powered devices.

Key Features

  • High Efficiency: The TPS62040DRC boasts an impressive efficiency rate of up to 95%, which helps to minimize power loss and extend battery life in portable applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8 V to the input voltage, ensuring compatibility with a variety of loads and devices.
  • Load Capability: This converter supports up to 600 mA of output current, providing sufficient power for a range of electronic devices.
  • Power Save Mode: To further enhance battery life, the TPS62040DRC features a power save mode that reduces quiescent current during light load conditions.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection mechanisms to safeguard against potential damage from overheating or excessive current draw.

Applications

The TPS62040DRC is ideal for a wide array of applications, particularly where space and power efficiency are critical. It is commonly used in:

  • Smartphones and Tablets
  • Wireless Modems and Networking Devices
  • Portable Media Players
  • Handheld GPS Units
  • Medical and Healthcare Equipment

Package and Reliability

Encased in a compact 10-pin VSON package, the TPS62040DRC occupies minimal space on a printed circuit board (PCB), allowing for high-density power solutions. Texas Instruments ensures reliability and performance by subjecting this DC-DC converter to rigorous testing and quality control measures.

Design Support

Designers can take advantage of Texas Instruments' extensive support resources, including application notes, reference designs, and the TI E2E™ support forums, to streamline the integration of the TPS62040DRC into their projects.

In summary, the TPS62040DRC from Texas Instruments is a highly efficient, flexible, and reliable solution for power management in a wide range of electronic devices.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Intel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
IXYS
Lowest to $7.8205
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2536 $51.0432
29+ $3.4902 $101.2158
45+ $3.3811 $152.1495
62+ $3.2720 $202.8640
80+ $3.1630 $253.0400
106+ $2.8358 $300.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess