EN
  • EN
  • DE

LP2956IN

Part No LP2956IN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual Micropower Low-Dropout Voltage Regulators | IC REG LIN POS ADJ 250MA 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable
Number of Regulators 2
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 500mA
Maximum Supply Current 530mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number LP2956
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Win Source Part Number 1202839-LP2956IN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2956IN CAD Model

Description

The LP2956IN is a high-performance voltage regulator designed and manufactured by the renowned semiconductor company, Texas Instruments. Specifically engineered to meet the needs of complex electronic systems, this device provides a stable and reliable power supply, ensuring optimal performance for sensitive electronic components.

Key Features

  • Output Voltage: The LP2956IN offers an adjustable output voltage, which can be fine-tuned to meet the specific requirements of the application it is used in.
  • High Precision: This voltage regulator is known for its high precision output, making it an ideal choice for critical systems where voltage stability is paramount.
  • Low Dropout: It features a low dropout voltage, which allows it to continue to operate efficiently even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Current Limiting: The LP2956IN incorporates built-in current limiting features, protecting the device and the system from damage due to overcurrent conditions.
  • Thermal Shutdown: With thermal shutdown capability, the device automatically turns off when it reaches a certain temperature, preventing thermal damage.

Applications

The versatility of the LP2956IN allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Automotive electronics
  • Telecommunication infrastructure
  • Portable devices
  • Computer peripherals
  • Power management systems

Technical Specifications

The LP2956IN is encapsulated in a robust package that ensures its durability and longevity in various environments. With Texas Instruments' commitment to quality, this voltage regulator is a reliable choice for managing power in your electronic designs.

Conclusion

Overall, the LP2956IN from Texas Instruments stands out as a versatile and dependable component for power regulation. Its precision, low dropout, and protective features make it an essential part of any power-sensitive electronic application. Whether you are working on automotive electronics, telecommunication systems, or portable devices, the LP2956IN is engineered to provide a stable and efficient power supply.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess